Capital Lighting, Inc. P223-01-077 Lamps-Table Lamps 419277

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chrome Weight: 10.27 Product Name: One Light Table Lamp Category: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chrome Weight: 10.27 Product Name: One Light Table Lamp Category: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P223-01-077 Lamps-Table Lamps - 419277 - Capital Lighting, Inc.
Columbus, OH, USA
P223-01-077 Lamps-Table Lamps
419277
P223-01-077 Lamps-Table Lamps 419277
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chrome Weight: 10.27 Product Name: One Light Table Lamp Category: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chrome
Weight: 10.27
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419277
Product Name P223-01-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details