Capital Lighting, Inc. P340-617 Sconces-Drum Shades 419232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium/GU10 Qty: 1 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Ivory Mobuka Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium/GU10 Qty: 1 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Ivory Mobuka Fabric

Suppliers

Company
Product
Description
Supplier Links
P340-617 Sconces-Drum Shades - 419232 - Capital Lighting, Inc.
Columbus, OH, USA
P340-617 Sconces-Drum Shades
419232
P340-617 Sconces-Drum Shades 419232
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium/GU10 Qty: 1 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Ivory Mobuka Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 6.75
Bulb
Type: Medium/GU10
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Ivory Mobuka Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419232
Product Name P340-617 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details