Capital Lighting, Inc. P729-077 Lamps-Table Lamps 419228

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: Grey Cross Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: Grey Cross Silk

Suppliers

Company
Product
Description
Supplier Links
P729-077 Lamps-Table Lamps - 419228 - Capital Lighting, Inc.
Columbus, OH, USA
P729-077 Lamps-Table Lamps
419228
P729-077 Lamps-Table Lamps 419228
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7.7 Product Name: One Light Table Lamp Category: Table Lamp Glass: Grey Cross Silk

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 7.7
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Grey Cross Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419228
Product Name P729-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details