Capital Lighting, Inc. P5142-077 Bathroom Fixtures-Two Lights 419207

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Chrome Weight: 2.86 Product Name: Two Light Bath Category: Bath Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Chrome Weight: 2.86 Product Name: Two Light Bath Category: Bath Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P5142-077 Bathroom Fixtures-Two Lights - 419207 - Capital Lighting, Inc.
Columbus, OH, USA
P5142-077 Bathroom Fixtures-Two Lights
419207
P5142-077 Bathroom Fixtures-Two Lights 419207
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Chrome Weight: 2.86 Product Name: Two Light Bath Category: Bath Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 4
Bulb
Type: G9 Xenon
Qty: 2
Wattage: 40
Finish: Chrome
Weight: 2.86
Product Name: Two Light Bath
Category: Bath
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419207
Product Name P5142-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details