Capital Lighting, Inc. P5144-077 Bathroom Fixtures-Four Lights 419206

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.68 Product Name: Four Light Bath Category: Bath Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.68 Product Name: Four Light Bath Category: Bath Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P5144-077 Bathroom Fixtures-Four Lights - 419206 - Capital Lighting, Inc.
Columbus, OH, USA
P5144-077 Bathroom Fixtures-Four Lights
419206
P5144-077 Bathroom Fixtures-Four Lights 419206
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Chrome Weight: 5.68 Product Name: Four Light Bath Category: Bath Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 7.00
Extension: 4
Bulb
Type: G9 Xenon
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 5.68
Product Name: Four Light Bath
Category: Bath
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419206
Product Name P5144-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details