Capital Lighting, Inc. P5143-077 Bathroom Fixtures-Three Lights 419204

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.31 Product Name: Three Light Bath Category: Bath Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.31 Product Name: Three Light Bath Category: Bath Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P5143-077 Bathroom Fixtures-Three Lights - 419204 - Capital Lighting, Inc.
Columbus, OH, USA
P5143-077 Bathroom Fixtures-Three Lights
419204
P5143-077 Bathroom Fixtures-Three Lights 419204
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 4 Bulb Type: G9 Xenon Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.31 Product Name: Three Light Bath Category: Bath Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 4
Bulb
Type: G9 Xenon
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 4.31
Product Name: Three Light Bath
Category: Bath
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419204
Product Name P5143-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details