Capital Lighting, Inc. 26314 Lamps-Table Lamps 419162

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 792977263143 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 792977263143 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26314 Lamps-Table Lamps - 419162 - Capital Lighting, Inc.
Columbus, OH, USA
26314 Lamps-Table Lamps
419162
26314 Lamps-Table Lamps 419162
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 792977263143 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze Leaf
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977263143
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419162
Product Name 26314 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details