Capital Lighting, Inc. 26972-1 Lamps-Table Lamps 419130

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Length 31.00 Extension: 20.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel and Beveled Mirror Product Name: One Light Table Lamp UPC: 792977269725 Category: Lamps Shipped Via: UPS Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Length 31.00 Extension: 20.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel and Beveled Mirror Product Name: One Light Table Lamp UPC: 792977269725 Category: Lamps Shipped Via: UPS Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26972-1 Lamps-Table Lamps - 419130 - Capital Lighting, Inc.
Columbus, OH, USA
26972-1 Lamps-Table Lamps
419130
26972-1 Lamps-Table Lamps 419130
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Length 31.00 Extension: 20.9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel and Beveled Mirror Product Name: One Light Table Lamp UPC: 792977269725 Category: Lamps Shipped Via: UPS Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 31.00
Length 31.00
Extension: 20.9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel and Beveled Mirror
Product Name: One Light Table Lamp
UPC: 792977269725
Category: Lamps
Shipped Via: UPS
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419130
Product Name 26972-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details