Capital Lighting, Inc. 501-6SW Island/Pool Table-4 Light + 418987

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013794 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013794 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
501-6SW Island/Pool Table-4 Light + - 418987 - Capital Lighting, Inc.
Columbus, OH, USA
501-6SW Island/Pool Table-4 Light +
418987
501-6SW Island/Pool Table-4 Light + 418987
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013794 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Six Light Pendant
UPC: 748119013794
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418987
Product Name 501-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details