Capital Lighting, Inc. 406-3L-ES Island/Pool Table-3 Light Bar 418963

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019703 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019703 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
406-3L-ES Island/Pool Table-3 Light Bar - 418963 - Capital Lighting, Inc.
Columbus, OH, USA
406-3L-ES Island/Pool Table-3 Light Bar
418963
406-3L-ES Island/Pool Table-3 Light Bar 418963
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019703 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 6
Product Name: Three Light Pendant
UPC: 748119019703
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418963
Product Name 406-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details