Capital Lighting, Inc. 501-6ES Island/Pool Table-4 Light + 418955

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013732 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013732 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
501-6ES Island/Pool Table-4 Light + - 418955 - Capital Lighting, Inc.
Columbus, OH, USA
501-6ES Island/Pool Table-4 Light +
418955
501-6ES Island/Pool Table-4 Light + 418955
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013732 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Extension: 17
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Six Light Pendant
UPC: 748119013732
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418955
Product Name 501-6ES Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details