Capital Lighting, Inc. 406-6BL Island/Pool Table-4 Light + 418936

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020280 Category: Pendant Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020280 Category: Pendant Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
406-6BL Island/Pool Table-4 Light + - 418936 - Capital Lighting, Inc.
Columbus, OH, USA
406-6BL Island/Pool Table-4 Light +
418936
406-6BL Island/Pool Table-4 Light + 418936
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020280 Category: Pendant Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Rust
Weight: 11
Product Name: Six Light Pendant
UPC: 748119020280
Category: Pendant
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418936
Product Name 406-6BL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details