Capital Lighting, Inc. 406-6ES Island/Pool Table-4 Light + 418933

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020297 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020297 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
406-6ES Island/Pool Table-4 Light + - 418933 - Capital Lighting, Inc.
Columbus, OH, USA
406-6ES Island/Pool Table-4 Light +
418933
406-6ES Island/Pool Table-4 Light + 418933
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119020297 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Qty: 6
Wattage: 75
Finish: Dark Rust
Weight: 11
Product Name: Six Light Pendant
UPC: 748119020297
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418933
Product Name 406-6ES Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details