Capital Lighting, Inc. 406-6SW Island/Pool Table-4 Light + 418932

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012889 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012889 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
406-6SW Island/Pool Table-4 Light + - 418932 - Capital Lighting, Inc.
Columbus, OH, USA
406-6SW Island/Pool Table-4 Light +
418932
406-6SW Island/Pool Table-4 Light + 418932
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012889 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Rust
Weight: 11
Product Name: Six Light Pendant
UPC: 748119012889
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418932
Product Name 406-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details