Capital Lighting, Inc. 416-3C Mini Pendants-3 Light Cluster 418919

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020310 Category: Pendant Glass: Coco
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020310 Category: Pendant Glass: Coco

Suppliers

Company
Product
Description
Supplier Links
416-3C Mini Pendants-3 Light Cluster - 418919 - Capital Lighting, Inc.
Columbus, OH, USA
416-3C Mini Pendants-3 Light Cluster
418919
416-3C Mini Pendants-3 Light Cluster 418919
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020310 Category: Pendant Glass: Coco

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119020310
Category: Pendant
Glass: Coco

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418919
Product Name 416-3C Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details