Capital Lighting, Inc. 416-6C Island/Pool Table-4 Light + 418907

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020082 Category: Pendant Glass: Coco
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020082 Category: Pendant Glass: Coco

Suppliers

Company
Product
Description
Supplier Links
416-6C Island/Pool Table-4 Light + - 418907 - Capital Lighting, Inc.
Columbus, OH, USA
416-6C Island/Pool Table-4 Light +
418907
416-6C Island/Pool Table-4 Light + 418907
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020082 Category: Pendant Glass: Coco

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Six Light Pendant
UPC: 748119020082
Category: Pendant
Glass: Coco

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418907
Product Name 416-6C Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details