Capital Lighting, Inc. 416-6S Island/Pool Table-4 Light + 418906

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020167 Category: Pendant Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020167 Category: Pendant Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
416-6S Island/Pool Table-4 Light + - 418906 - Capital Lighting, Inc.
Columbus, OH, USA
416-6S Island/Pool Table-4 Light +
418906
416-6S Island/Pool Table-4 Light + 418906
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020167 Category: Pendant Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Six Light Pendant
UPC: 748119020167
Category: Pendant
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418906
Product Name 416-6S Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details