Capital Lighting, Inc. 33230/1 Sconces-Single Glass 418896

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33230/1 Sconces-Single Glass - 418896 - Capital Lighting, Inc.
Columbus, OH, USA
33230/1 Sconces-Single Glass
418896
33230/1 Sconces-Single Glass 418896
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Platinum Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Platinum Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418896
Product Name 33230/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details