Capital Lighting, Inc. 502-6BL Island/Pool Table-4 Light + 418797

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014029 Category: Pendant Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014029 Category: Pendant Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
502-6BL Island/Pool Table-4 Light + - 418797 - Capital Lighting, Inc.
Columbus, OH, USA
502-6BL Island/Pool Table-4 Light +
418797
502-6BL Island/Pool Table-4 Light + 418797
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014029 Category: Pendant Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119014029
Category: Pendant
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418797
Product Name 502-6BL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details