Capital Lighting, Inc. 544-3MR Mini Pendants-3 Light Cluster 418788

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007472 Category: Pendant Glass: Molten Rose
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007472 Category: Pendant Glass: Molten Rose

Suppliers

Company
Product
Description
Supplier Links
544-3MR Mini Pendants-3 Light Cluster - 418788 - Capital Lighting, Inc.
Columbus, OH, USA
544-3MR Mini Pendants-3 Light Cluster
418788
544-3MR Mini Pendants-3 Light Cluster 418788
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007472 Category: Pendant Glass: Molten Rose

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 19
Product Name: Three Light Pendant
UPC: 748119007472
Category: Pendant
Glass: Molten Rose

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418788
Product Name 544-3MR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details