Capital Lighting, Inc. 544-3L-MO Island/Pool Table-3 Light Bar 418786

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007410 Category: Pendant Glass: Molten Ocean
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007410 Category: Pendant Glass: Molten Ocean

Suppliers

Company
Product
Description
Supplier Links
544-3L-MO Island/Pool Table-3 Light Bar - 418786 - Capital Lighting, Inc.
Columbus, OH, USA
544-3L-MO Island/Pool Table-3 Light Bar
418786
544-3L-MO Island/Pool Table-3 Light Bar 418786
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007410 Category: Pendant Glass: Molten Ocean

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 748119007410
Category: Pendant
Glass: Molten Ocean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418786
Product Name 544-3L-MO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details