Capital Lighting, Inc. 544-3ML Mini Pendants-3 Light Cluster 418782

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007458 Category: Pendant Glass: Molten Lava
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007458 Category: Pendant Glass: Molten Lava

Suppliers

Company
Product
Description
Supplier Links
544-3ML Mini Pendants-3 Light Cluster - 418782 - Capital Lighting, Inc.
Columbus, OH, USA
544-3ML Mini Pendants-3 Light Cluster
418782
544-3ML Mini Pendants-3 Light Cluster 418782
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007458 Category: Pendant Glass: Molten Lava

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 19
Product Name: Three Light Pendant
UPC: 748119007458
Category: Pendant
Glass: Molten Lava

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418782
Product Name 544-3ML Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details