Capital Lighting, Inc. 517-3L-M Island/Pool Table-3 Light Bar 418764

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020600 Category: Pendant Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020600 Category: Pendant Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
517-3L-M Island/Pool Table-3 Light Bar - 418764 - Capital Lighting, Inc.
Columbus, OH, USA
517-3L-M Island/Pool Table-3 Light Bar
418764
517-3L-M Island/Pool Table-3 Light Bar 418764
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119020600 Category: Pendant Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119020600
Category: Pendant
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418764
Product Name 517-3L-M Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details