Capital Lighting, Inc. 503-6YW Island/Pool Table-4 Light + 418742

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014609 Category: Pendant Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014609 Category: Pendant Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
503-6YW Island/Pool Table-4 Light + - 418742 - Capital Lighting, Inc.
Columbus, OH, USA
503-6YW Island/Pool Table-4 Light +
418742
503-6YW Island/Pool Table-4 Light + 418742
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014609 Category: Pendant Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 14.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119014609
Category: Pendant
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418742
Product Name 503-6YW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details