Capital Lighting, Inc. 570-3C-BL Bathroom Fixtures-Three Lights 418684

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009186 Category: Vanity Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009186 Category: Vanity Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
570-3C-BL Bathroom Fixtures-Three Lights - 418684 - Capital Lighting, Inc.
Columbus, OH, USA
570-3C-BL Bathroom Fixtures-Three Lights
418684
570-3C-BL Bathroom Fixtures-Three Lights 418684
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009186 Category: Vanity Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009186
Category: Vanity
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418684
Product Name 570-3C-BL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details