Capital Lighting, Inc. 570-2B-WH Bathroom Fixtures-Two Lights 418675

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008479 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008479 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
570-2B-WH Bathroom Fixtures-Two Lights - 418675 - Capital Lighting, Inc.
Columbus, OH, USA
570-2B-WH Bathroom Fixtures-Two Lights
418675
570-2B-WH Bathroom Fixtures-Two Lights 418675
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119008479 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008479
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418675
Product Name 570-2B-WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details