Capital Lighting, Inc. 570-2C-CN Bathroom Fixtures-Two Lights 418641

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008547 Category: Vanity Glass: Canary
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008547 Category: Vanity Glass: Canary

Suppliers

Company
Product
Description
Supplier Links
570-2C-CN Bathroom Fixtures-Two Lights - 418641 - Capital Lighting, Inc.
Columbus, OH, USA
570-2C-CN Bathroom Fixtures-Two Lights
418641
570-2C-CN Bathroom Fixtures-Two Lights 418641
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Vanity UPC: 748119008547 Category: Vanity Glass: Canary

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008547
Category: Vanity
Glass: Canary

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418641
Product Name 570-2C-CN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details