Capital Lighting, Inc. 570-3B-CY Bathroom Fixtures-Three Lights 418623

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009001 Category: Vanity Glass: Candy
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009001 Category: Vanity Glass: Candy

Suppliers

Company
Product
Description
Supplier Links
570-3B-CY Bathroom Fixtures-Three Lights - 418623 - Capital Lighting, Inc.
Columbus, OH, USA
570-3B-CY Bathroom Fixtures-Three Lights
418623
570-3B-CY Bathroom Fixtures-Three Lights 418623
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009001 Category: Vanity Glass: Candy

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009001
Category: Vanity
Glass: Candy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418623
Product Name 570-3B-CY Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details