Capital Lighting, Inc. 570-3B-ES Bathroom Fixtures-Three Lights 418620

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009025 Category: Vanity Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009025 Category: Vanity Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
570-3B-ES Bathroom Fixtures-Three Lights - 418620 - Capital Lighting, Inc.
Columbus, OH, USA
570-3B-ES Bathroom Fixtures-Three Lights
418620
570-3B-ES Bathroom Fixtures-Three Lights 418620
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Three Light Vanity UPC: 748119009025 Category: Vanity Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009025
Category: Vanity
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418620
Product Name 570-3B-ES Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details