Capital Lighting, Inc. 570-2N-MLT Bathroom Fixtures-Two Lights 418612

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008851 Category: Vanity Glass: Multi Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008851 Category: Vanity Glass: Multi Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-2N-MLT Bathroom Fixtures-Two Lights - 418612 - Capital Lighting, Inc.
Columbus, OH, USA
570-2N-MLT Bathroom Fixtures-Two Lights
418612
570-2N-MLT Bathroom Fixtures-Two Lights 418612
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119008851 Category: Vanity Glass: Multi Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119008851
Category: Vanity
Glass: Multi Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418612
Product Name 570-2N-MLT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details