Capital Lighting, Inc. 31555 Large Chandeliers-Glass Shade 418572

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31555 Large Chandeliers-Glass Shade - 418572 - Capital Lighting, Inc.
Columbus, OH, USA
31555 Large Chandeliers-Glass Shade
418572
31555 Large Chandeliers-Glass Shade 418572
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 50.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418572
Product Name 31555 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details