Capital Lighting, Inc. 31553 Mid. Chandeliers-Glass Up 418571

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31553 Mid. Chandeliers-Glass Up - 418571 - Capital Lighting, Inc.
Columbus, OH, USA
31553 Mid. Chandeliers-Glass Up
418571
31553 Mid. Chandeliers-Glass Up 418571
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418571
Product Name 31553 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details