Capital Lighting, Inc. 31554 Mid. Chandeliers-Glass Up 418570

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31554 Mid. Chandeliers-Glass Up - 418570 - Capital Lighting, Inc.
Columbus, OH, USA
31554 Mid. Chandeliers-Glass Up
418570
31554 Mid. Chandeliers-Glass Up 418570
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418570
Product Name 31554 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details