Capital Lighting, Inc. 31904 Mid. Chandeliers-Glass Up 418565

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Bronze

Suppliers

Company
Product
Description
Supplier Links
31904 Mid. Chandeliers-Glass Up - 418565 - Capital Lighting, Inc.
Columbus, OH, USA
31904 Mid. Chandeliers-Glass Up
418565
31904 Mid. Chandeliers-Glass Up 418565
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Platinum Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418565
Product Name 31904 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details