Capital Lighting, Inc. 31903 Mid. Chandeliers-Glass Up 418562

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Platinum Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Platinum Bronze

Suppliers

Company
Product
Description
Supplier Links
31903 Mid. Chandeliers-Glass Up - 418562 - Capital Lighting, Inc.
Columbus, OH, USA
31903 Mid. Chandeliers-Glass Up
418562
31903 Mid. Chandeliers-Glass Up 418562
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Platinum Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Platinum Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418562
Product Name 31903 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details