Capital Lighting, Inc. 32524 Large Chandeliers-Candle 418559

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Platinum Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Platinum Bronze

Suppliers

Company
Product
Description
Supplier Links
32524 Large Chandeliers-Candle - 418559 - Capital Lighting, Inc.
Columbus, OH, USA
32524 Large Chandeliers-Candle
418559
32524 Large Chandeliers-Candle 418559
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Platinum Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Platinum Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418559
Product Name 32524 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details