Capital Lighting, Inc. 31919 Mini Pendants-Chain 418538

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Teak
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Teak

Suppliers

Company
Product
Description
Supplier Links
31919 Mini Pendants-Chain - 418538 - Capital Lighting, Inc.
Columbus, OH, USA
31919 Mini Pendants-Chain
418538
31919 Mini Pendants-Chain 418538
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Teak

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Teak

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418538
Product Name 31919 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details