Capital Lighting, Inc. 31914 Mid. Chandeliers-Candle 418530

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Teak
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Teak

Suppliers

Company
Product
Description
Supplier Links
31914 Mid. Chandeliers-Candle - 418530 - Capital Lighting, Inc.
Columbus, OH, USA
31914 Mid. Chandeliers-Candle
418530
31914 Mid. Chandeliers-Candle 418530
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Teak

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Weathered Teak

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418530
Product Name 31914 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details