Capital Lighting, Inc. 32514 Large Chandeliers-Candle 418523

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
32514 Large Chandeliers-Candle - 418523 - Capital Lighting, Inc.
Columbus, OH, USA
32514 Large Chandeliers-Candle
418523
32514 Large Chandeliers-Candle 418523
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418523
Product Name 32514 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details