Capital Lighting, Inc. 32517 Mid. Chandeliers-Candle 418521

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver and Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver and Gold

Suppliers

Company
Product
Description
Supplier Links
32517 Mid. Chandeliers-Candle - 418521 - Capital Lighting, Inc.
Columbus, OH, USA
32517 Mid. Chandeliers-Candle
418521
32517 Mid. Chandeliers-Candle 418521
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver and Gold

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver and Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418521
Product Name 32517 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details