Capital Lighting, Inc. 32460/3 Sconces-Triple Candle 418518

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32460/3 Sconces-Triple Candle - 418518 - Capital Lighting, Inc.
Columbus, OH, USA
32460/3 Sconces-Triple Candle
418518
32460/3 Sconces-Triple Candle 418518
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antiqued Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antiqued Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418518
Product Name 32460/3 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details