Capital Lighting, Inc. 32450/2 Sconces-Double Candle 418513

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
32450/2 Sconces-Double Candle - 418513 - Capital Lighting, Inc.
Columbus, OH, USA
32450/2 Sconces-Double Candle
418513
32450/2 Sconces-Double Candle 418513
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418513
Product Name 32450/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details