Capital Lighting, Inc. 32453 Mid. Chandeliers-Candle 418511

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
32453 Mid. Chandeliers-Candle - 418511 - Capital Lighting, Inc.
Columbus, OH, USA
32453 Mid. Chandeliers-Candle
418511
32453 Mid. Chandeliers-Candle 418511
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418511
Product Name 32453 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details