Capital Lighting, Inc. 32468 Mini Chandeliers-Candle 418506

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antiqued Bronze Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antiqued Bronze Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32468 Mini Chandeliers-Candle - 418506 - Capital Lighting, Inc.
Columbus, OH, USA
32468 Mini Chandeliers-Candle
418506
32468 Mini Chandeliers-Candle 418506
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antiqued Bronze Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antiqued Bronze
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418506
Product Name 32468 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details