Capital Lighting, Inc. 32500/2 Sconces-Pocket 418503

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
32500/2 Sconces-Pocket - 418503 - Capital Lighting, Inc.
Columbus, OH, USA
32500/2 Sconces-Pocket
418503
32500/2 Sconces-Pocket 418503
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418503
Product Name 32500/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details