Capital Lighting, Inc. 544-3MS Mini Pendants-3 Light Cluster 418499

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007489 Category: Pendant Glass: Molten Sunset
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007489 Category: Pendant Glass: Molten Sunset

Suppliers

Company
Product
Description
Supplier Links
544-3MS Mini Pendants-3 Light Cluster - 418499 - Capital Lighting, Inc.
Columbus, OH, USA
544-3MS Mini Pendants-3 Light Cluster
418499
544-3MS Mini Pendants-3 Light Cluster 418499
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Three Light Pendant UPC: 748119007489 Category: Pendant Glass: Molten Sunset

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 19
Product Name: Three Light Pendant
UPC: 748119007489
Category: Pendant
Glass: Molten Sunset

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418499
Product Name 544-3MS Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details