Capital Lighting, Inc. 544-6ML Island/Pool Table-4 Light + 418494

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119007502 Category: Pendant Glass: Molten Lava
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119007502 Category: Pendant Glass: Molten Lava

Suppliers

Company
Product
Description
Supplier Links
544-6ML Island/Pool Table-4 Light + - 418494 - Capital Lighting, Inc.
Columbus, OH, USA
544-6ML Island/Pool Table-4 Light +
418494
544-6ML Island/Pool Table-4 Light + 418494
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119007502 Category: Pendant Glass: Molten Lava

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Six Light Pendant
UPC: 748119007502
Category: Pendant
Glass: Molten Lava

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418494
Product Name 544-6ML Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details