Capital Lighting, Inc. 570-1N-SLV Sconces-Single Glass 418484

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008233 Category: Vanity Glass: Silver Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008233 Category: Vanity Glass: Silver Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-1N-SLV Sconces-Single Glass - 418484 - Capital Lighting, Inc.
Columbus, OH, USA
570-1N-SLV Sconces-Single Glass
418484
570-1N-SLV Sconces-Single Glass 418484
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008233 Category: Vanity Glass: Silver Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119008233
Category: Vanity
Glass: Silver Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418484
Product Name 570-1N-SLV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details