Capital Lighting, Inc. 570-1N-WHT Sconces-Single Glass 418480

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008264 Category: Vanity Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008264 Category: Vanity Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-1N-WHT Sconces-Single Glass - 418480 - Capital Lighting, Inc.
Columbus, OH, USA
570-1N-WHT Sconces-Single Glass
418480
570-1N-WHT Sconces-Single Glass 418480
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008264 Category: Vanity Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119008264
Category: Vanity
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418480
Product Name 570-1N-WHT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details