Capital Lighting, Inc. 545-3SAH Mini Pendants-3 Light Cluster 418477

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119007595 Category: Pendant Glass: Sahara
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119007595 Category: Pendant Glass: Sahara

Suppliers

Company
Product
Description
Supplier Links
545-3SAH Mini Pendants-3 Light Cluster - 418477 - Capital Lighting, Inc.
Columbus, OH, USA
545-3SAH Mini Pendants-3 Light Cluster
418477
545-3SAH Mini Pendants-3 Light Cluster 418477
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119007595 Category: Pendant Glass: Sahara

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 748119007595
Category: Pendant
Glass: Sahara

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418477
Product Name 545-3SAH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details